Ohmite Manufacturing Co. Axial Leaded Resistors Cabinet Kit; Kit Contents Ohmite CAB-10AXLCS

Description
AXIAL LEADED RESISTORS CABINET KIT; Kit Contents:200-Pcs of 0.004ohm to 0.05ohm 10 Series & 14AFR Series Axial Resistors; Power Rating:2W & 3W; Range of Resistor Values:0.004ohm to 0.05ohm; Resistance Tolerance:± 1% RoHS Compliant: Yes
Datasheet
Description
AXIAL LEADED RESISTORS CABINET KIT; Kit Contents:200-Pcs of 0.004ohm to 0.05ohm 10 Series & 14AFR Series Axial Resistors; Power Rating:2W & 3W; Range of Resistor Values:0.004ohm to 0.05ohm; Resistance Tolerance:± 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Leaded Resistors Cabinet Kit; Kit Contents Ohmite - 13T1750 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded Resistors Cabinet Kit; Kit Contents Ohmite
13T1750
Axial Leaded Resistors Cabinet Kit; Kit Contents Ohmite 13T1750
AXIAL LEADED RESISTORS CABINET KIT; Kit Contents:200-Pcs of 0.004ohm to 0.05ohm 10 Series & 14AFR Series Axial Resistors; Power Rating:2W & 3W; Range of Resistor Values:0.004ohm to 0.05ohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

AXIAL LEADED RESISTORS CABINET KIT; Kit Contents:200-Pcs of 0.004ohm to 0.05ohm 10 Series & 14AFR Series Axial Resistors; Power Rating:2W & 3W; Range of Resistor Values:0.004ohm to 0.05ohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13T1750
Product Name Axial Leaded Resistors Cabinet Kit; Kit Contents Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers