Ohmite Manufacturing Co. Resistor Wirewound, 3Kohm, 12W, 10%; Resistance Ohmite D12K3K0

Description
RESISTOR WIREWOUND, 3KOHM, 12W, 10%; Resistance:3kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No
Description
RESISTOR WIREWOUND, 3KOHM, 12W, 10%; Resistance:3kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 3Kohm, 12W, 10%; Resistance Ohmite - 02F2185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 3Kohm, 12W, 10%; Resistance Ohmite
02F2185
Resistor Wirewound, 3Kohm, 12W, 10%; Resistance Ohmite 02F2185
RESISTOR WIREWOUND, 3KOHM, 12W, 10%; Resistance:3kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 3KOHM, 12W, 10%; Resistance:3kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2185
Product Name Resistor Wirewound, 3Kohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details