Ohmite Manufacturing Co. Through Hole Resistors B8J7K5E

Description
8W 7500 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 7500 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J7K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J7K5E-ND
Through Hole Resistors B8J7K5E-ND
8W 7500 OHMS VIT 5%

8W 7500 OHMS VIT 5%

Buy Now Datasheet
Through Hole Resistors - B8J7K5E - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
B8J7K5E
Through Hole Resistors B8J7K5E
8W 7500 OHMS VIT 5%

8W 7500 OHMS VIT 5%

Supplier's Site Datasheet
Wirewound Resistor, 7.5Kohm, 8W, 5%; Resistance Ohmite - 64K3971 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5Kohm, 8W, 5%; Resistance Ohmite
64K3971
Wirewound Resistor, 7.5Kohm, 8W, 5%; Resistance Ohmite 64K3971
WIREWOUND RESISTOR, 7.5KOHM, 8W, 5%; Resistance:7.5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5KOHM, 8W, 5%; Resistance:7.5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number B8J7K5E-ND B8J7K5E 64K3971
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 7.5Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded
Resistance Range 7500 ohms 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details