Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CLU5021E

Description
POT 5K OHM 2W CARBON LINEAR
Request a Quote Datasheet
Description
POT 5K OHM 2W CARBON LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 273-CLU5021E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
273-CLU5021E-ND
Rotary Potentiometers, Rheostats 273-CLU5021E-ND
POT 5K OHM 2W CARBON LINEAR

POT 5K OHM 2W CARBON LINEAR

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CLU5021E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CLU5021E
2 WATT CARBON POT TYPE CLU 10%

2 WATT CARBON POT TYPE CLU 10%

Supplier's Site
Potentiometer, 5Kohm, 2W; Track Resistance Ohmite - 64K4053 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 5Kohm, 2W; Track Resistance Ohmite
64K4053
Potentiometer, 5Kohm, 2W; Track Resistance Ohmite 64K4053
POTENTIOMETER, 5KOHM, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CLU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:1.16"; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 5KOHM, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CLU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:1.16"; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 273-CLU5021E-ND CLU5021E 64K4053
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 5Kohm, 2W; Track Resistance Ohmite
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details