Ohmite Manufacturing Co. Through Hole Resistors B8J4K0E

Description
4 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
4 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J4K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J4K0E-ND
Through Hole Resistors B8J4K0E-ND
4 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

4 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 4Kohm, 8W, 5%; Resistance Ohmite - 64K3958 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4Kohm, 8W, 5%; Resistance Ohmite
64K3958
Wirewound Resistor, 4Kohm, 8W, 5%; Resistance Ohmite 64K3958
WIREWOUND RESISTOR, 4KOHM, 8W, 5%; Resistance:4kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 4KOHM, 8W, 5%; Resistance:4kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J4K0E-ND 64K3958
Product Name Through Hole Resistors Wirewound Resistor, 4Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details