Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 36
Product Name Notes
960
964
Features: Precision thin film technology Extended ohmic range 10R – 1M5 Precision to ±0.1% and 15ppm/ºC Passivated range for superior humidity performance RoHS Compliant
Ohmite has the solution for high wattage surface mount chips. The ALN series thick film chips offer 3.5 watts of power dissipation in a 2512 package size. This is accomplished...
The Ohmite AMC series of thick film chips are compliant with AEC-Q200 specifications. This qualification makes the AMC series ideal for automotive applications. The AMC series resistors are available is...

<< Prev Next >>