Ohmite Manufacturing Co. Wirewound Resistor, 20 Ohm, 12W, 10%; Resistance Ohmite D12K20R

Description
WIREWOUND RESISTOR, 20 OHM, 12W, 10%; Resistance:20ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 20 OHM, 12W, 10%; Resistance:20ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 20 Ohm, 12W, 10%; Resistance Ohmite - 02F2168 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 12W, 10%; Resistance Ohmite
02F2168
Wirewound Resistor, 20 Ohm, 12W, 10%; Resistance Ohmite 02F2168
WIREWOUND RESISTOR, 20 OHM, 12W, 10%; Resistance:20ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 20 OHM, 12W, 10%; Resistance:20ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2168
Product Name Wirewound Resistor, 20 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 20 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers