Ohmite Manufacturing Co. Adjustable Power Resistor D100K500

Description
ADJ PWR RES 500 OHM 100W CHAS MT
Datasheet
Description
ADJ PWR RES 500 OHM 100W CHAS MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K500 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D100K500
Adjustable Power Resistor D100K500
ADJ PWR RES 500 OHM 100W CHAS MT

ADJ PWR RES 500 OHM 100W CHAS MT

Supplier's Site Datasheet
OHM Bracket Mount - D100K500 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D100K500
OHM Bracket Mount D100K500
RESISTOR, 500 OHM, 100 WATT, ADJ

RESISTOR, 500 OHM, 100 WATT, ADJ

Supplier's Site
Resistor - 18683975 - Radwell International
Willingboro, NJ, United States
Resistor
18683975
Resistor 18683975
WIREWOUND RESISTOR, 500 OHM, 100W, 10%; RESISTANCE:500OHM; PRODUCT RANGE:D100 SERIES; POWER RATING:100W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:2.845KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 500 OHM, 100W, 10%; RESISTANCE:500OHM; PRODUCT RANGE:D100 SERIES; POWER RATING:100W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:2.845KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 500 Ohm, 100W, 10%; Resistance Ohmite - 02F2253 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 100W, 10%; Resistance Ohmite
02F2253
Wirewound Resistor, 500 Ohm, 100W, 10%; Resistance Ohmite 02F2253
WIREWOUND RESISTOR, 500 OHM, 100W, 10%; Resistance:500ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 500 OHM, 100W, 10%; Resistance:500ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Power Resistors Resistors Resistors Resistors
Product Number D100K500 D100K500 18683975 02F2253
Product Name Adjustable Power Resistor OHM Bracket Mount Resistor Wirewound Resistor, 500 Ohm, 100W, 10%; Resistance Ohmite
Category / Application Power Applications
Mounting / Packaging Chassis Mount
Resistance Range 500 ohms 500 ohms 500 ohms
Power Rating 100 watts 100 watts
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details