Ohmite Manufacturing Co. Resistor B8J2R0

Description
DISCONTINUED BY MANUFACTURER, WIREWOUND RESISTOR, 2 OHM, 8W, PRODUCT RANGE B8 SERIES, POWER RATING 8W, VOLTAGE RATING 250V, BODY MATERIAL CERAMIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, WIREWOUND RESISTOR, 2 OHM, 8W, PRODUCT RANGE B8 SERIES, POWER RATING 8W, VOLTAGE RATING 250V, BODY MATERIAL CERAMIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 221019265 - Radwell International
Willingboro, NJ, United States
Resistor
221019265
Resistor 221019265
DISCONTINUED BY MANUFACTURER, WIREWOUND RESISTOR, 2 OHM, 8W, PRODUCT RANGE B8 SERIES, POWER RATING 8W, VOLTAGE RATING 250V, BODY MATERIAL CERAMIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WIREWOUND RESISTOR, 2 OHM, 8W, PRODUCT RANGE B8 SERIES, POWER RATING 8W, VOLTAGE RATING 250V, BODY MATERIAL CERAMIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 221019265
Product Name Resistor
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details