Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CU1021E

Description
POT 1K OHM 2W CARBON LINEAR
Request a Quote Datasheet
Description
POT 1K OHM 2W CARBON LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 273-CU1021E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
273-CU1021E-ND
Rotary Potentiometers, Rheostats 273-CU1021E-ND
POT 1K OHM 2W CARBON LINEAR

POT 1K OHM 2W CARBON LINEAR

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU1021E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU1021E
POT 1K OHM 2W CARBON LINEAR

POT 1K OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 1Kohm, 2W; Track Resistance Ohmite - 64K4104 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1Kohm, 2W; Track Resistance Ohmite
64K4104
Potentiometer, 1Kohm, 2W; Track Resistance Ohmite 64K4104
POTENTIOMETER, 1KOHM, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 1KOHM, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 273-CU1021E-ND CU1021E 64K4104
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 1Kohm, 2W; Track Resistance Ohmite
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers