Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36
Product Name Notes
Precision Thick Film Planar Ohmite’s Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Silicone and epoxy versions are available. Low temperature...
Ultra High Resistance High Stability Hermetically Sealed These Hi-Meg resistors are designed for use in electrometer circuits where a high order of performance is required. These resistors achieve a high...
A compact and precision power resistor, manufactured to the highest standards; reliable and robust but still achieving drift of less than 1% and TCR of 10-90ppm/˚C when under rated conditions.
Ohmite SHA series shunts are ideal for battery management systems, motor controls or other applications requiring current handling up to 1000 amps. Each part has precision measuring points for consistent...
Omite has used its thermal management expertise to produce a unique resistor design. The resistor body incorporates fins identical to a heatsink. These fins, as with a heatsink, increase the...
Precision metal clad resistors designed in four terminal technique, are distinguished by high load capacity as well as excellent accuracy. Isolated voltage and current connections making them suitable for very...
The Ohmite SGM series is constructed using stamped grid technology in a modular format. The design consists of  several resistive plates, fitted on steel rods, separated by ceramic rings. This...

<< Prev Next >>