Ohmite Manufacturing Co. Through Hole Resistors B8J125E

Description
8W 125 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 125 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J125E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J125E-ND
Through Hole Resistors B8J125E-ND
8W 125 OHMS VIT 5%

8W 125 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 125 Ohm, 8W, 5%; Resistance Ohmite - 64K3934 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 125 Ohm, 8W, 5%; Resistance Ohmite
64K3934
Wirewound Resistor, 125 Ohm, 8W, 5%; Resistance Ohmite 64K3934
WIREWOUND RESISTOR, 125 OHM, 8W, 5%; Resistance:125ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 125 OHM, 8W, 5%; Resistance:125ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J125E-ND 64K3934
Product Name Through Hole Resistors Wirewound Resistor, 125 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details