Ohmite Manufacturing Co. Resistor Wirewound, 1.2Kohm, 8W, 5%; Resistance Ohmite B8J1K2

Description
RESISTOR WIREWOUND, 1.2KOHM, 8W, 5%; Resistance:1.2kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR WIREWOUND, 1.2KOHM, 8W, 5%; Resistance:1.2kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 1.2Kohm, 8W, 5%; Resistance Ohmite - 31C6497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1.2Kohm, 8W, 5%; Resistance Ohmite
31C6497
Resistor Wirewound, 1.2Kohm, 8W, 5%; Resistance Ohmite 31C6497
RESISTOR WIREWOUND, 1.2KOHM, 8W, 5%; Resistance:1.2kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 1.2KOHM, 8W, 5%; Resistance:1.2kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6497
Product Name Resistor Wirewound, 1.2Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details