Ohmite Manufacturing Co. Adjustable Power Resistor D12K10K

Description
ADJ PWR RES 10 KOHM 12W CHAS MT
Datasheet
Description
ADJ PWR RES 10 KOHM 12W CHAS MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K10K - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D12K10K
Adjustable Power Resistor D12K10K
ADJ PWR RES 10 KOHM 12W CHAS MT

ADJ PWR RES 10 KOHM 12W CHAS MT

Supplier's Site Datasheet
Wirewound Resistor, 10Kohm, 12W, 10%; Resistance Ohmite - 02F2190 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 12W, 10%; Resistance Ohmite
02F2190
Wirewound Resistor, 10Kohm, 12W, 10%; Resistance Ohmite 02F2190
WIREWOUND RESISTOR, 10KOHM, 12W, 10%; Resistance:10kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 12W, 10%; Resistance:10kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power Resistors Resistors
Product Number D12K10K 02F2190
Product Name Adjustable Power Resistor Wirewound Resistor, 10Kohm, 12W, 10%; Resistance Ohmite
Category / Application Power Applications
Mounting / Packaging Chassis Mount
Resistance Range 10000 ohms 10000 ohms
Power Rating 12 watts 12 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 457438 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 33 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers