Ohmite Manufacturing Co. Resistor, Wirewound, 400 Ohm, 12W, 10%; Resistance Ohmite D12K400

Description
RESISTOR, WIREWOUND, 400 OHM, 12W, 10%; Resistance:400ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 400 OHM, 12W, 10%; Resistance:400ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 400 Ohm, 12W, 10%; Resistance Ohmite - 02F2177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 400 Ohm, 12W, 10%; Resistance Ohmite
02F2177
Resistor, Wirewound, 400 Ohm, 12W, 10%; Resistance Ohmite 02F2177
RESISTOR, WIREWOUND, 400 OHM, 12W, 10%; Resistance:400ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 400 OHM, 12W, 10%; Resistance:400ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2177
Product Name Resistor, Wirewound, 400 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 400 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details