Ohmite Manufacturing Co. Through Hole Resistors B8J7R5E

Description
8W 7.5 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 7.5 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J7R5E-ND
Through Hole Resistors B8J7R5E-ND
8W 7.5 OHMS VIT 5%

8W 7.5 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 7.5 Ohm, 8W, 5%; Resistance Ohmite - 64K3972 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 8W, 5%; Resistance Ohmite
64K3972
Wirewound Resistor, 7.5 Ohm, 8W, 5%; Resistance Ohmite 64K3972
WIREWOUND RESISTOR, 7.5 OHM, 8W, 5%; Resistance:7.5ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 8W, 5%; Resistance:7.5ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J7R5E-ND 64K3972
Product Name Through Hole Resistors Wirewound Resistor, 7.5 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details