Ohmite Manufacturing Co. Resistor, Wirewound, 30Kohm, 100W, 10%; Resistance Ohmite D100K30K

Description
RESISTOR, WIREWOUND, 30KOHM, 100W, 10%; Resistance:30kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Datasheet
Description
RESISTOR, WIREWOUND, 30KOHM, 100W, 10%; Resistance:30kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 30Kohm, 100W, 10%; Resistance Ohmite - 20C8928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 30Kohm, 100W, 10%; Resistance Ohmite
20C8928
Resistor, Wirewound, 30Kohm, 100W, 10%; Resistance Ohmite 20C8928
RESISTOR, WIREWOUND, 30KOHM, 100W, 10%; Resistance:30kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 30KOHM, 100W, 10%; Resistance:30kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20C8928
Product Name Resistor, Wirewound, 30Kohm, 100W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 30000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details