Ohmite Manufacturing Co. Wirewound Resistor, 3Kohm, 8W, 5%; Resistance Ohmite B8J3K0

Description
WIREWOUND RESISTOR, 3KOHM, 8W, 5%; Resistance:3kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: No
Description
WIREWOUND RESISTOR, 3KOHM, 8W, 5%; Resistance:3kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3Kohm, 8W, 5%; Resistance Ohmite - 02F1765 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 8W, 5%; Resistance Ohmite
02F1765
Wirewound Resistor, 3Kohm, 8W, 5%; Resistance Ohmite 02F1765
WIREWOUND RESISTOR, 3KOHM, 8W, 5%; Resistance:3kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: No

WIREWOUND RESISTOR, 3KOHM, 8W, 5%; Resistance:3kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1765
Product Name Wirewound Resistor, 3Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details