Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CLU2531E

Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CLU2531E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CLU2531E-ND
Rotary Potentiometers, Rheostats CLU2531E-ND
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Potentiometer, 25Kohm, 2W; Track Resistance Ohmite - 64K4043 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 25Kohm, 2W; Track Resistance Ohmite
64K4043
Potentiometer, 25Kohm, 2W; Track Resistance Ohmite 64K4043
POTENTIOMETER, 25KOHM, 2W; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CLU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:1.16"; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 25KOHM, 2W; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CLU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:1.16"; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CLU2531E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CLU2531E
POT 25K OHM 2W CARBON LINEAR

POT 25K OHM 2W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CLU2531E-ND 64K4043 CLU2531E
Product Name Rotary Potentiometers, Rheostats Potentiometer, 25Kohm, 2W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details