Ohmite Manufacturing Co. Chassis Mount Resistors C300KR20E

Description
200 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - C300KR20E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300KR20E-ND
Chassis Mount Resistors C300KR20E-ND
200 mOhms ±10% 300W Wirewound Chassis Mount Resistor

200 mOhms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - C300KR20E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300KR20E
Chassis Mount Resistors C300KR20E
RES CHAS MNT 0.2 OHM 10% 300W

RES CHAS MNT 0.2 OHM 10% 300W

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.20 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel - 70024542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.20 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel
70024542
Resistor;Wirewound;Res 0.20 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel 70024542
280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors
Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

Supplier's Site
Resistor - 18650962 - Radwell International
Willingboro, NJ, United States
Resistor
18650962
Resistor 18650962
RESISTOR, POWER, 0.2 OHM, 300W, 10%, RESISTANCE 0.2OHM, PRODUCT RANGE 280 SERIES, POWER RATING 300W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 400PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, POWER, 0.2 OHM, 300W, 10%, RESISTANCE 0.2OHM, PRODUCT RANGE 280 SERIES, POWER RATING 300W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 400PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Power, 0.2 Ohm, 300W, 10%; Resistance Ohmite - 64K4136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.2 Ohm, 300W, 10%; Resistance Ohmite
64K4136
Resistor, Power, 0.2 Ohm, 300W, 10%; Resistance Ohmite 64K4136
RESISTOR, POWER, 0.2 OHM, 300W, 10%; Resistance:0.2ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 0.2 OHM, 300W, 10%; Resistance:0.2ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number C300KR20E-ND C300KR20E 70024542 18650962 64K4136
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 0.20 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel Resistor Resistor, Power, 0.2 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623730-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers