Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 36
Product Name Notes
Ohmite continues to add to its complement of Current Sense offerings with the FCSL Series. FCSL incorporates proven metal foil technology to produce the ultimate in a current sense resistor.
Ohmite extends its FCSL Series with this 4-terminal Kelvin type FC4L derivative in package sizes up to 5 watts. Employing the same Ni-Cu-Mn resistive element this product affords the user...
Ohmite's FK/GK Series is a low-resistance, 4-terminal element resistor with a power rating up to 5W. This product offers excellent long-term stability and is ideal for mounting on DCB/IMS substrates.
The FC4T series from Ohmite provides a great TCR rating and low values. The 4 terminal construction is suited for current sense applications and helps deliver an accurate reading to...

<< Prev Next >>