Essentra Components Cable Clamps - Screw/Adhesive Mount Strap & Buckle UMS-32-45

Description
Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet
Request a Quote Datasheet
Description
Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw/Adhesive Mount Strap & Buckle - UMS-32-45 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw/Adhesive Mount Strap & Buckle
UMS-32-45
Cable Clamps - Screw/Adhesive Mount Strap & Buckle UMS-32-45
Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet

Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet

Supplier's Site
Cable Ties and Zip Ties - RPC2142-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2142-ND
Cable Ties and Zip Ties RPC2142-ND
"Standard, Releasable Black 2.00"" (50.80mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 2.00"" (50.80mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 2, Mount Strap, Blk, Pa 6.6; Cable Tie Material Essentra Components - 66AJ4719 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 2, Mount Strap, Blk, Pa 6.6; Cable Tie Material Essentra Components
66AJ4719
Cable Tie, 2, Mount Strap, Blk, Pa 6.6; Cable Tie Material Essentra Components 66AJ4719
CABLE TIE, 2", MOUNT STRAP, BLK, PA 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:1.1"; Cable Bundle Diameter Max:2"; Cable Tie Type:Universal Mounting Strap; Product Range:UMS Series RoHS Compliant: Yes

CABLE TIE, 2", MOUNT STRAP, BLK, PA 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:1.1"; Cable Bundle Diameter Max:2"; Cable Tie Type:Universal Mounting Strap; Product Range:UMS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Cable Ties Cable Ties
Product Number UMS-32-45 RPC2142-ND 66AJ4719
Product Name Cable Clamps - Screw/Adhesive Mount Strap & Buckle Cable Ties and Zip Ties Cable Tie, 2, Mount Strap, Blk, Pa 6.6; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details