Essentra Components Cable Clamps - Screw/Adhesive Mount Strap & Buckle UMS-24-45

Description
Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet
Request a Quote Datasheet
Description
Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw/Adhesive Mount Strap & Buckle - UMS-24-45 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw/Adhesive Mount Strap & Buckle
UMS-24-45
Cable Clamps - Screw/Adhesive Mount Strap & Buckle UMS-24-45
Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet

Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet

Supplier's Site
Cable Ties and Zip Ties - RPC1278-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1278-ND
Cable Ties and Zip Ties RPC1278-ND
"Standard, Releasable Black 1.50"" (38.10mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 1.50"" (38.10mm) 0.500"" (12.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Essentra Components - 28AH1315 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Essentra Components
28AH1315
Cable Ties; Cable Tie Material Essentra Components 28AH1315
CABLE TIES; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:-; CABLE TIE WIDTH:16.5MM; CABLE BUNDLE DIAMETER MAX:38.1MM; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:NYLON; COLOUR:NATURAL; PACK QUANTITY:25 ROHS COMPLIANT: YES

CABLE TIES; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:-; CABLE TIE WIDTH:16.5MM; CABLE BUNDLE DIAMETER MAX:38.1MM; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:NYLON; COLOUR:NATURAL; PACK QUANTITY:25 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Cable Ties Cable Ties
Product Number UMS-24-45 RPC1278-ND 28AH1315
Product Name Cable Clamps - Screw/Adhesive Mount Strap & Buckle Cable Ties and Zip Ties Cable Ties; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662296 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.197 inch (5 mm)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers