Quarktwin Technology Ltd. Datasheets for IC Analog Multiplexers

Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
1 Circuit IC Switch 16:1 160Ohm 24-PDIP
1 Circuit IC Switch 16:1 160Ohm 24-SOIC
1 Circuit IC Switch 16:1 160Ohm 24-SSOP
1 Circuit IC Switch 16:1 160Ohm 28-SSOP
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
1 Circuit IC Switch 16:1 240Ohm 24-CDIP
1 Circuit IC Switch 16:1 240Ohm 24-PDIP
1 Circuit IC Switch 16:1 240Ohm 24-SO
1 Circuit IC Switch 16:1 240Ohm 24-SOIC
1 Circuit IC Switch 16:1 240Ohm 24-TSSOP
1 Circuit IC Switch 1:1 1.3Ohm 6-miniQFN (1x1.2)
1 Circuit IC Switch 1:1 6-miniQFN (1x1.2)
1 Circuit IC Switch 1:1 7Ohm SC-70-5
1 Circuit IC Switch 2:1 1.3Ohm 6-miniQFN (1x1.2)
1 Circuit IC Switch 2:1 1.4Ohm SC-89-6 (SOT-666)
1 Circuit IC Switch 2:1 1.6Ohm 6-TSOP
1 Circuit IC Switch 2:1 1.6Ohm SC-70-6
1 Circuit IC Switch 2:1 1.8Ohm SC-70-6
1 Circuit IC Switch 2:1 10Ohm 14-DIP
1 Circuit IC Switch 2:1 10Ohm TO-100-10
1 Circuit IC Switch 2:1 12Ohm SC-70-6
1 Circuit IC Switch 2:1 2.7Ohm SC-89-6 (SOT-666)
1 Circuit IC Switch 2:1 30Ohm 14-DIP
1 Circuit IC Switch 2:1 30Ohm TO-100-10
1 Circuit IC Switch 2:1 600mOhm SC-70-6
1 Circuit IC Switch 2:1 7.8Ohm SC-70-6
1 Circuit IC Switch 2:1 7Ohm 6-TSOP
1 Circuit IC Switch 2:1 800mOhm 6-TSOP
1 Circuit IC Switch 2:1 8Ohm SC-70-6
1 Circuit IC Switch 3:1 1.1Ohm 8-miniQFN (1.4x1.4)
1 Circuit IC Switch 4:1 2.5Ohm 10-MSOP
1 Circuit IC Switch 4:1 2.5Ohm 12-QFN (3x3)
1 Circuit IC Switch 4:1 5.5Ohm 10-MSOP
1 Circuit IC Switch 4:1 5.5Ohm 12-QFN (3x3)
1 Circuit IC Switch 8:1 130Ohm 16-PDIP
1 Circuit IC Switch 8:1 130Ohm 16-SO
1 Circuit IC Switch 8:1 130Ohm 16-SOIC
1 Circuit IC Switch 8:1 130Ohm 16-TSSOP
1 Circuit IC Switch 8:1 130Ohm 20-CDIP
1 Circuit IC Switch 8:1 130Ohm 20-PDIP
1 Circuit IC Switch 8:1 130Ohm 20-SOIC
1 Circuit IC Switch 8:1 160Ohm 16-CDIP
1 Circuit IC Switch 8:1 160Ohm 16-PDIP
1 Circuit IC Switch 8:1 160Ohm 16-SO
1 Circuit IC Switch 8:1 160Ohm 16-TSSOP
1 Circuit IC Switch 8:1 4.7Ohm 16-QFN (4x4)
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
2 Circuit IC Switch 1:1 10Ohm 14-DIP
2 Circuit IC Switch 1:1 10Ohm TO-100-10
2 Circuit IC Switch 1:1 2.5Ohm 10-MSOP
2 Circuit IC Switch 1:1 30Ohm 14-DIP
2 Circuit IC Switch 1:1 30Ohm TO-100-10
2 Circuit IC Switch 1:1 4.5Ohm 10-MSOP
2 Circuit IC Switch 1:1 5Ohm 8-MSOP
2 Circuit IC Switch 1:1 5Ohm SOT-23-8
2 Circuit IC Switch 1:1 70Ohm 14-CERDIP
2 Circuit IC Switch 1:1 70Ohm TO-100-10
2 Circuit IC Switch 1:1 85Ohm 14-PDIP
2 Circuit IC Switch 2:1 10Ohm 16-DIP
2 Circuit IC Switch 2:1 15Ohm 16-DIP
2 Circuit IC Switch 2:1 1Ohm 10-MSOP
2 Circuit IC Switch 2:1 3.1Ohm 10-DFN (3x3)
2 Circuit IC Switch 2:1 3.1Ohm 10-MSOP
2 Circuit IC Switch 2:1 3.1Ohm 12-QFN (3x3)
2 Circuit IC Switch 2:1 30Ohm 16-DIP
2 Circuit IC Switch 2:1 4Ohm 10-DFN (3x3)
2 Circuit IC Switch 2:1 4Ohm 10-MSOP
2 Circuit IC Switch 2:1 500mOhm 10-DFN (3x3)
2 Circuit IC Switch 2:1 500mOhm 10-MSOP
2 Circuit IC Switch 2:1 50Ohm 16-DIP
2 Circuit IC Switch 2:1 5Ohm 12-QFN (3x3)
2 Circuit IC Switch 2:1 600mOhm 10-MSOP
2 Circuit IC Switch 2:1 750mOhm 10-MSOP
2 Circuit IC Switch 2:1 7Ohm 10-DFN (3x3)
2 Circuit IC Switch 2:2 1.1Ohm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 2:2 1.6Ohm 16-QFN (4x4)
2 Circuit IC Switch 2:2 3.7Ohm 16-QFN (4x4)
2 Circuit IC Switch 2:2 500mOhm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)
2 Circuit IC Switch 2:2 8Ohm 16-QFN (3x3)
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
2 Circuit IC Switch 4:1 130Ohm 16-PDIP
2 Circuit IC Switch 4:1 130Ohm 16-SO
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP
2 Circuit IC Switch 4:1 130Ohm 20-PDIP
2 Circuit IC Switch 4:1 160Ohm 16-CDIP
2 Circuit IC Switch 4:1 160Ohm 16-PDIP
2 Circuit IC Switch 4:1 5.5Ohm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 4:2 4.2Ohm 16-QFN (4x4)
2 Circuit IC Switch 8:1 240Ohm 24-CDIP
2 Circuit IC Switch 8:1 240Ohm 24-PDIP
2 Circuit IC Switch 8:1 240Ohm 24-SO
2 Circuit IC Switch 8:1 240Ohm 24-SOIC
2 Circuit IC Switch 8:1 240Ohm 24-TSSOP
3 Circuit IC Switch 2:1 130Ohm 16-PDIP
3 Circuit IC Switch 2:1 130Ohm 16-SO
3 Circuit IC Switch 2:1 130Ohm 16-SOIC
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
3 Circuit IC Switch 2:1 160Ohm 16-CDIP
3 Circuit IC Switch 2:1 240Ohm 16-CDIP
3 Circuit IC Switch 2:1 240Ohm 16-PDIP
3 Circuit IC Switch 2:1 240Ohm 16-SO
3 Circuit IC Switch 2:1 240Ohm 16-SOIC
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP
3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
4 Circuit IC Switch 1:1 1.5Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP
4 Circuit IC Switch 1:1 1.8Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP
4 Circuit IC Switch 1:1 1.8Ohm
4 Circuit IC Switch 1:1 170Ohm 14-PDIP
4 Circuit IC Switch 1:1 170Ohm 14-SOIC
4 Circuit IC Switch 1:1 170Ohm 14-TSSOP
4 Circuit IC Switch 1:1 170Ohm 16-CDIP
4 Circuit IC Switch 1:1 170Ohm 16-PDIP
4 Circuit IC Switch 1:1 170Ohm 16-SO
4 Circuit IC Switch 1:1 170Ohm 16-SOIC
4 Circuit IC Switch 1:1 170Ohm 16-TSSOP
4 Circuit IC Switch 1:1 175Ohm 16-CERDIP
4 Circuit IC Switch 1:1 175Ohm 16-PDIP
4 Circuit IC Switch 1:1 175Ohm 16-SOIC
4 Circuit IC Switch 1:1 175Ohm 16-TSSOP
4 Circuit IC Switch 1:1 200Ohm 16-PDIP
4 Circuit IC Switch 1:1 200Ohm 16-SOIC
4 Circuit IC Switch 1:1 200Ohm 16-WCSP (1.44x1.44)
4 Circuit IC Switch 1:1 240Ohm 14-CDIP
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
4 Circuit IC Switch 1:1 50Ohm 16-SOIC
4 Circuit IC Switch 1:1 50Ohm 16-TSSOP
4 Circuit IC Switch 1:1 60Ohm 16-PDIP
4 Circuit IC Switch 1:1 60Ohm 16-SOIC
4 Circuit IC Switch 1:1 60Ohm 16-TSSOP
4 Circuit IC Switch 1:1 70Ohm 14-CDIP
4 Circuit IC Switch 1:1 70Ohm 14-PDIP
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP
4 Circuit IC Switch 1:1 85Ohm 16-CERDIP
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
4 Circuit IC Switch 1:1 85Ohm 20-LCC (8.89x8.89)
4 Circuit IC Switch 1:1 90Ohm 16-PDIP
4 Circuit IC Switch 1:1 90Ohm 16-SOIC
4 Circuit IC Switch 1:1 95Ohm 14-SOIC
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP
4 Circuit IC Switch 1:2 550mOhm 16-QFN (3x3)
4 Circuit IC Switch 2:1 5.5Ohm 16-miniQFN (1.8x2.6)
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Circuit IC Switch 16-SOIC
Circuit IC Switch
Telecommunications Switch IC 4 Channel 28-SOIC
Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Ultrasound Switch IC 2 Channel 20-SOIC
Ultrasound Switch IC 8 Channel 28-PLCC (11.51x11.51)
Ultrasound Switch IC 8 Channel 48-LQFP
USB Switch IC 1 Channel 10-MSOP

<< Prev Next >>