Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG2518DQ-T1-E3

Description
2 Circuit IC Switch 2:1 4Ohm 10-MSOP
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 4Ohm 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG2518DQ-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2518DQ-T1-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG2518DQ-T1-E3-ND
2 Circuit IC Switch 2:1 4Ohm 10-MSOP

2 Circuit IC Switch 2:1 4Ohm 10-MSOP

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-DG2518DQ-T1-E3
Dual Analog Switch and Multiplexer IC 747-DG2518DQ-T1-E3
IC SWITCH DUAL SPDT 10MSOP Product overview: DG2518DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2518DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPDT 10MSOP Product overview: DG2518DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2518DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2518DQ-T1-E3 - 1033160-DG2518DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2518DQ-T1-E3
1033160-DG2518DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2518DQ-T1-E3 1033160-DG2518DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033160-DG2518DQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 242MHz Charge Injection: 2pC Crosstalk: -73dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 25ns, 20ns Channel Capacitance(CS off, CD off): 8pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033160-DG2518DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 242MHz
Charge Injection: 2pC
Crosstalk: -73dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 25ns, 20ns
Channel Capacitance(CS off, CD off): 8pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2518DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2518DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2518DQ-T1-E3
IC SWITCH DUAL SPDT 10MSOP

IC SWITCH DUAL SPDT 10MSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2518DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2518DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2518DQ-T1-E3
2 Circuit IC Switch 2:1 4Ohm 10-MSOP

2 Circuit IC Switch 2:1 4Ohm 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG2518DQ-T1-E3-ND 747-DG2518DQ-T1-E3 1033160-DG2518DQ-T1-E3 DG2518DQ-T1-E3 DG2518DQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2518DQ-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Ron 4 ohms 0.1000 ohms 4 ohms
Bandwidth 242 MHz 242 MHz 242 MHz 242 MHz 242 MHz
tON 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913316 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Quad single-pole single-throw analog switch - 74HC4066D,653 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
8 suppliers