1 Circuit IC Switch 2:1 1.4Ohm SC-89-6 (SOT-666)
1 Circuit IC Switch 2:1 1.4Ohm SC-89-6 (SOT-666)
IC SWITCH LV SPST SC89-6
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2612DX-T1-E3-ND | DG2612DX-T1-E3 | DG2612DX-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||
| Ron | 1.4 ohms | 1.4 ohms | 0.1000 ohms |
| tON | 60 ns | ||
| tOFF | 35 ns |