Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3 DG213DQ-T1-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811361-DG213DQ-T1-E3 Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -95dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Dual (V±): ±3V ~ 22V Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 40V Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 100ns Current - Leakage (IS(off)) (Maximum): 500pA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: DG213
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811361-DG213DQ-T1-E3 Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -95dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Dual (V±): ±3V ~ 22V Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 40V Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 100ns Current - Leakage (IS(off)) (Maximum): 500pA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: DG213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3 - 811361-DG213DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3
811361-DG213DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3 811361-DG213DQ-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 811361-DG213DQ-T1-E3 Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -95dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Dual (V±): ±3V ~ 22V Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 40V Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 100ns Current - Leakage (IS(off)) (Maximum): 500pA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: DG213

Manufacturer: Vishay Siliconix
Win Source Part Number: 811361-DG213DQ-T1-E3
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 1pC
Crosstalk: -95dB at 100kHz
Channel-to-Channel Matching (ΔRon): 1Ohm
Voltage - Supply, Dual (V±): ±3V ~ 22V
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 3V ~ 40V
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 60Ohm
Switch Time (Ton, Toff) (Maximum): 130ns, 100ns
Current - Leakage (IS(off)) (Maximum): 500pA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: DG213

Buy Now
Singapore, Singapore
Quad 40V TSSOP Analog Switch and Multiplexer IC
747-DG213DQ-T1-E3
Quad 40V TSSOP Analog Switch and Multiplexer IC 747-DG213DQ-T1-E3
Quad SPST Analog Switch, 4-Ch, 40V, TSSOP, SMT Product overview: DG213DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 40V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG213DQ-T1-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch, 4-Ch, 40V, TSSOP, SMT Product overview: DG213DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 40V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG213DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG213DQ-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG213DQ-T1-E3DKR-ND
4 Circuit IC Switch 1:1 60Ohm 16-TSSOP

4 Circuit IC Switch 1:1 60Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG213DQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG213DQ-T1-E3TR-ND
4 Circuit IC Switch 1:1 60Ohm 16-TSSOP

4 Circuit IC Switch 1:1 60Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG213DQ-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG213DQ-T1-E3CT-ND
4 Circuit IC Switch 1:1 60Ohm 16-TSSOP

4 Circuit IC Switch 1:1 60Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG213DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG213DQ-T1-E3
4 Circuit IC Switch 1:1 60Ohm 16-TSSOP

4 Circuit IC Switch 1:1 60Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG213DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG213DQ-T1-E3
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 811361-DG213DQ-T1-E3 747-DG213DQ-T1-E3 DG213DQ-T1-E3DKR-ND DG213DQ-T1-E3 DG213DQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DQ-T1-E3 Quad 40V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 3 to 40 volts 3 to 40 volts 7 to 36 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384QG8 - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1921571P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BQ/G100X - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details