IC SWITCH SPST-NCX2 85OHM 14DIP Product overview: DG200BDJ from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG200BDJ can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 868668-DG200BDJ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: DG200
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC SWITCH DUAL SPST 14-DIP
2 Circuit IC Switch 1:1 85Ohm 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG200BDJ | 868668-DG200BDJ | DG200BDJ | DG200BDJ |
| Product Name | 85OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG200BDJ | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |