Vishay Intertechnology, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers DG202BDY-T1

Description
IC SWITCH QUAD SPST 16SOIC
Description
IC SWITCH QUAD SPST 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The DG202BDY-T1 is a quad single-pole single-throw (SPST) analog switch designed for various applications including telecommunications, instrumentation, and computer peripherals. It operates with a supply voltage rating of ±22 V and features low on-resistance of 45 Ω, making it suitable for high-performance switching tasks. The device supports TTL and CMOS compatible logic levels, with a fast switching time of 120 ns and low leakage current of 20 pA. This switch is characterized by its true bi-directional performance in the on condition and effective signal blocking in the off condition. It is available in a 16-pin TSSOP package and is compliant with RoHS standards. The DG202BDY-T1 is particularly noted for its improved charge injection compensation design, which minimizes switching transients, enhancing overall accuracy and reliability in applications.

Datasheet Summary
Powered by GS/AI

The DG202BDY-T1 is a quad single-pole single-throw (SPST) analog switch designed for various applications including telecommunications, instrumentation, and computer peripherals. It operates with a supply voltage rating of ±22 V and features low on-resistance of 45 Ω, making it suitable for high-performance switching tasks. The device supports TTL and CMOS compatible logic levels, with a fast switching time of 120 ns and low leakage current of 20 pA. This switch is characterized by its true bi-directional performance in the on condition and effective signal blocking in the off condition. It is available in a 16-pin TSSOP package and is compliant with RoHS standards. The DG202BDY-T1 is particularly noted for its improved charge injection compensation design, which minimizes switching transients, enhancing overall accuracy and reliability in applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - DG202BDY-T1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG202BDY-T1
Interface - Analog Switches, Multiplexers, Demultiplexers DG202BDY-T1
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG202BDY-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG202BDY-T1
Analog Switches, Multiplexers, Demultiplexers DG202BDY-T1
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number DG202BDY-T1 DG202BDY-T1
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Ron 2 ohms 85 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC157SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHC138D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers