4 Circuit IC Switch 1:1 60Ohm 16-PDIP
Quad SPST Analog Switch, 4-Ch, 40V, PDIP, Through Hole Product overview: DG213DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 40V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, Through-Hole, 40V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG213DJ-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 080450-DG213DJ-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Family Name: DG213
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 40 V
Dual Supply Voltage(V±): ±3 V to 22 V
Max Switch Time (Ton,Toff): 130ns, 100ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG413DJZ; DG413DJ; MAX4606EPE; MAX4663EPE;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
4 Circuit IC Switch 1:1 60Ohm 16-PDIP
IC SWITCH QUAD CMOS 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 742-DG213DJ-E3-ND | 747-DG213DJ-E3 | 080450-DG213DJ-E3 | DG213DJ-E3 | DG213DJ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad Through-Hole 40V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DJ-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 7 to 36 volts | 3 to 40 volts | 3 to 40 volts | ||
| Ron | 60 ohms | 60 ohms | 1 ohms | ||
| tON | 130 ns |