Texas Instruments CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer CD4067BM

Description
CMOS Single 16-Channel Analog Multiplexer/Demultip lexer 24-SOIC -55 to 125
Request a Quote
Description
CMOS Single 16-Channel Analog Multiplexer/Demultip lexer 24-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4067B is a CMOS single 16-channel analog multiplexer/demultiplexer designed for high-voltage applications with a maximum rating of 20V. It features low ON resistance of 125Ω (typical) over a 15V peak-to-peak signal input range, and high OFF resistance with a channel leakage of ±10pA (typical) at 10V. The device includes binary address decoding on-chip, allowing for easy selection of channels via four binary control inputs and an inhibit input that can turn off all channels simultaneously. This multiplexer/demultiplexer is suitable for various applications, including analog signal and digital multiplexing, transmission-gate logic implementation, and A/D and D/A conversion. It operates with low quiescent power dissipation of 0.2µW (typical) at 10V, making it efficient for battery-powered devices. The CD4067B is available in multiple package types, including 24-lead SOIC, which is relevant for engineers considering space and layout in their designs.

Datasheet Summary
Powered by GS/AI

The CD4067B is a CMOS single 16-channel analog multiplexer/demultiplexer designed for high-voltage applications with a maximum rating of 20V. It features low ON resistance of 125Ω (typical) over a 15V peak-to-peak signal input range, and high OFF resistance with a channel leakage of ±10pA (typical) at 10V. The device includes binary address decoding on-chip, allowing for easy selection of channels via four binary control inputs and an inhibit input that can turn off all channels simultaneously. This multiplexer/demultiplexer is suitable for various applications, including analog signal and digital multiplexing, transmission-gate logic implementation, and A/D and D/A conversion. It operates with low quiescent power dissipation of 0.2µW (typical) at 10V, making it efficient for battery-powered devices. The CD4067B is available in multiple package types, including 24-lead SOIC, which is relevant for engineers considering space and layout in their designs.

Suppliers

Company
Product
Description
Supplier Links
CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer - CD4067BM - Texas Instruments
Dallas, TX, United States
CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer
CD4067BM
CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer CD4067BM
CMOS Single 16-Channel Analog Multiplexer/Demultip lexer 24-SOIC -55 to 125

CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-SOIC -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32904-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32904-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-32904-5-ND
1 Circuit IC Switch 16:1 240Ohm 24-SOIC

1 Circuit IC Switch 16:1 240Ohm 24-SOIC

Buy Now Datasheet
Singapore, Singapore
14MHz 18V SOIC Analog Switch and Multiplexer IC
747-CD4067BM
14MHz 18V SOIC Analog Switch and Multiplexer IC 747-CD4067BM
16:1 Analog Multiplexer IC, 14MHz BW, 18V, SOIC Product overview: CD4067BM from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 14MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4067BM can be used for catalog matching and distributor lookup.

16:1 Analog Multiplexer IC, 14MHz BW, 18V, SOIC Product overview: CD4067BM from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 14MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4067BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4067BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4067BM
Analog Switches, Multiplexers, Demultiplexers CD4067BM
1 Circuit IC Switch 16:1 240Ohm 24-SOIC

1 Circuit IC Switch 16:1 240Ohm 24-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4067BM
Interface - Analog Switches, Multiplexers, Demultiplexers CD4067BM
IC MUX/DEMUX 1X16 24SOIC

IC MUX/DEMUX 1X16 24SOIC

Supplier's Site Datasheet
Logic, Sngl 16Ch Mus/demux, 24Soic; Multiplexer Configuration Texas Instruments - 36AJ8540 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl 16Ch Mus/demux, 24Soic; Multiplexer Configuration Texas Instruments
36AJ8540
Logic, Sngl 16Ch Mus/demux, 24Soic; Multiplexer Configuration Texas Instruments 36AJ8540
LOGIC, SNGL 16CH MUS/DEMUX, 24SOIC; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:125ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

LOGIC, SNGL 16CH MUS/DEMUX, 24SOIC; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:125ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD4067BM - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD4067BM
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD4067BM
1 240Ω SOIC-24-300mil Analog Switches / Multiplexers ROHS

1 240Ω SOIC-24-300mil Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4067BM 296-32904-5-ND 747-CD4067BM CD4067BM CD4067BM 36AJ8540 CD4067BM
Product Name CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers 14MHz 18V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Logic, Sngl 16Ch Mus/demux, 24Soic; Multiplexer Configuration Texas Instruments Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Configuration 1 X 1:16 MUX 16x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Ron 125 ohms 240 ohms 240 ohms 5 ohms 125 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGVRG4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
CD4053B-MIL CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - 8101801EA - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
2 suppliers
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details