Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG200BDJ-E3 DG200BDJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 868669-DG200BDJ-E3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: DG200 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 868669-DG200BDJ-E3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: DG200 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG200BDJ-E3 - 868669-DG200BDJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG200BDJ-E3
868669-DG200BDJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG200BDJ-E3 868669-DG200BDJ-E3
Manufacturer: Vishay Win Source Part Number: 868669-DG200BDJ-E3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: DG200 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 868669-DG200BDJ-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: DG200
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
85OHM Analog Switch and Multiplexer IC
747-DG200BDJ-E3
85OHM Analog Switch and Multiplexer IC 747-DG200BDJ-E3
IC SWITCH SPST-NCX2 85OHM 14DIP Product overview: DG200BDJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG200BDJ-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX2 85OHM 14DIP Product overview: DG200BDJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG200BDJ-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG200BDJ-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG200BDJ-E3
Analog Switches, Multiplexers, Demultiplexers DG200BDJ-E3
2 Circuit IC Switch 1:1 85Ohm 14-PDIP

2 Circuit IC Switch 1:1 85Ohm 14-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG200BDJ-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG200BDJ-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG200BDJ-E3
IC SWITCH DUAL SPST 14DIP

IC SWITCH DUAL SPST 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 868669-DG200BDJ-E3 747-DG200BDJ-E3 DG200BDJ-E3 DG200BDJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG200BDJ-E3 85OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923311P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT162292DGGRG4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74HCT2G66DP-Q100HTR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers