CMOS Analog Multiplexer/Demultip
20MHz 8:1 Analog Mux/Demux IC, 2-Ch, 18V, 24-TSSOP Product overview: CD4097BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4097BPWR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 240Ohm 24-TSSOP
2 Circuit IC Switch 8:1 240Ohm 24-TSSOP
IC MUX 8:1 240 OHM 24TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4097BPWR | 747-CD4097BPWR | 296-42653-2-ND | CD4097BPWR | CD4097BPWR |
| Product Name | CD4097B CMOS Analog Multiplexer/Demultiplexer | 20MHz 18V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:8 MUX | 8x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 5 ohms |