Vishay Precision Group 4OHM Analog Switch and Multiplexer IC DG2016DQ-T1-E3

Description
IC SWITCH SPDT X 2 4OHM 10MSOP Product overview: DG2016DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2016DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDT X 2 4OHM 10MSOP Product overview: DG2016DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2016DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4OHM Analog Switch and Multiplexer IC
747-DG2016DQ-T1-E3
4OHM Analog Switch and Multiplexer IC 747-DG2016DQ-T1-E3
IC SWITCH SPDT X 2 4OHM 10MSOP Product overview: DG2016DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2016DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 2 4OHM 10MSOP Product overview: DG2016DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2016DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2016DQ-T1-E3 - 1033122-DG2016DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2016DQ-T1-E3
1033122-DG2016DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2016DQ-T1-E3 1033122-DG2016DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033122-DG2016DQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 79pC Crosstalk: -82dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 48ns, 33ns Channel Capacitance(CS off, CD off): 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033122-DG2016DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 79pC
Crosstalk: -82dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 48ns, 33ns
Channel Capacitance(CS off, CD off): 14pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2016DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2016DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2016DQ-T1-E3
2 Circuit IC Switch 2:1 4Ohm 10-MSOP

2 Circuit IC Switch 2:1 4Ohm 10-MSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2016DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2016DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2016DQ-T1-E3
IC SWITCH DUAL SPDT 10MSOP

IC SWITCH DUAL SPDT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2016DQ-T1-E3 1033122-DG2016DQ-T1-E3 DG2016DQ-T1-E3 DG2016DQ-T1-E3
Product Name 4OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2016DQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOP; MSOP; 10-MSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898221 - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
5 suppliers