Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181AP/883 DG181AP/883

Description
Manufacturer: Vishay Win Source Part Number: 917019-DG181AP/883 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: DG181 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 917019-DG181AP/883 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: DG181 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181AP/883 - 917019-DG181AP/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181AP/883
917019-DG181AP/883
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181AP/883 917019-DG181AP/883
Manufacturer: Vishay Win Source Part Number: 917019-DG181AP/883 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: DG181 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 917019-DG181AP/883
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: DG181
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
30OHM Analog Switch and Multiplexer IC - 747-DG181AP/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30OHM Analog Switch and Multiplexer IC
747-DG181AP/883
30OHM Analog Switch and Multiplexer IC 747-DG181AP/883
IC SWITCH SPST-NCX2 30OHM 14DIP Product overview: DG181AP/883 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG181AP/883 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX2 30OHM 14DIP Product overview: DG181AP/883 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG181AP/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG181AP/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG181AP/883
Analog Switches, Multiplexers, Demultiplexers DG181AP/883
2 Circuit IC Switch 1:1 30Ohm 14-DIP

2 Circuit IC Switch 1:1 30Ohm 14-DIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG181AP/883 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG181AP/883
Interface - Analog Switches, Multiplexers, Demultiplexers DG181AP/883
IC SWITCH DUAL SPST 14-DIP

IC SWITCH DUAL SPST 14-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 917019-DG181AP/883 747-DG181AP/883 DG181AP/883 DG181AP/883
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181AP/883 30OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 54LS670FM - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Overvoltage tolerant bilateral switch - 74LVCV2G66DC,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers