Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG180AA DG180AA

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 814213-DG180AA Packaging: Tube Mounting Style: Through Hole Number of Circuits: 2 Switch Circuit: SPST - NC Voltage - Supply, Dual (V±): ±15V Channel Capacitance (CS(off), CD(off)): 21pF, 17pF Part Status: Obsolete (End Of Life) Supplier Device Package: TO-100-10 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: TO-100-10 Metal Can On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 400ns, 200ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 814213-DG180AA Packaging: Tube Mounting Style: Through Hole Number of Circuits: 2 Switch Circuit: SPST - NC Voltage - Supply, Dual (V±): ±15V Channel Capacitance (CS(off), CD(off)): 21pF, 17pF Part Status: Obsolete (End Of Life) Supplier Device Package: TO-100-10 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: TO-100-10 Metal Can On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 400ns, 200ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG180AA - 814213-DG180AA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG180AA
814213-DG180AA
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG180AA 814213-DG180AA
Manufacturer: Vishay Siliconix Win Source Part Number: 814213-DG180AA Packaging: Tube Mounting Style: Through Hole Number of Circuits: 2 Switch Circuit: SPST - NC Voltage - Supply, Dual (V±): ±15V Channel Capacitance (CS(off), CD(off)): 21pF, 17pF Part Status: Obsolete (End Of Life) Supplier Device Package: TO-100-10 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: TO-100-10 Metal Can On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 400ns, 200ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Siliconix
Win Source Part Number: 814213-DG180AA
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 2
Switch Circuit: SPST - NC
Voltage - Supply, Dual (V±): ±15V
Channel Capacitance (CS(off), CD(off)): 21pF, 17pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-100-10
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: TO-100-10 Metal Can
On-State Resistance (Maximum): 10Ohm
Switch Time (Ton, Toff) (Maximum): 400ns, 200ns
Current - Leakage (IS(off)) (Maximum): 10nA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - DG180AA - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG180AA
Interface - Analog Switches, Multiplexers, Demultiplexers DG180AA
IC SWITCH DUAL SPST TO100-10

IC SWITCH DUAL SPST TO100-10

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG180AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG180AA
Analog Switches, Multiplexers, Demultiplexers DG180AA
2 Circuit IC Switch 1:1 10Ohm TO-100-10

2 Circuit IC Switch 1:1 10Ohm TO-100-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 814213-DG180AA DG180AA DG180AA
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG180AA Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Closed (NC) Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Analog Switch and Multiplexer IC - 743-74CB3T3306DCTR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Package Type SSOP
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74AHCT1G66GW-Q100HCT-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details