Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2706DN-T1-E4 DG2706DN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 917026-DG2706DN-T1-E 4 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DG2706 Categories: Integrated Circuits (ICs) Case / Package: 16-miniQFN (1.8x2.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DG2706DN-T1-E4DKR, DG2706DN-T1-E4TR, DG2706DNT1E4, DG2706DN-T1-E4CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 917026-DG2706DN-T1-E 4 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DG2706 Categories: Integrated Circuits (ICs) Case / Package: 16-miniQFN (1.8x2.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DG2706DN-T1-E4DKR, DG2706DN-T1-E4TR, DG2706DNT1E4, DG2706DN-T1-E4CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2706DN-T1-E4 - 917026-DG2706DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2706DN-T1-E4
917026-DG2706DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2706DN-T1-E4 917026-DG2706DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 917026-DG2706DN-T1-E 4 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DG2706 Categories: Integrated Circuits (ICs) Case / Package: 16-miniQFN (1.8x2.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DG2706DN-T1-E4DKR, DG2706DN-T1-E4TR, DG2706DNT1E4, DG2706DN-T1-E4CT

Manufacturer: Vishay
Win Source Part Number: 917026-DG2706DN-T1-E4
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG2706
Categories: Integrated Circuits (ICs)
Case / Package: 16-miniQFN (1.8x2.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DG2706DN-T1-E4DKR, DG2706DN-T1-E4TR, DG2706DNT1E4, DG2706DN-T1-E4CT

Buy Now Datasheet
Singapore, Singapore
5.5OHM Analog Switch and Multiplexer IC
747-DG2706DN-T1-E4
5.5OHM Analog Switch and Multiplexer IC 747-DG2706DN-T1-E4
IC SW SPDTX4 5.5OHM 16MINIQFN Product overview: DG2706DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2706DN-T1-E4 can be used for catalog matching and distributor lookup.

IC SW SPDTX4 5.5OHM 16MINIQFN Product overview: DG2706DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2706DN-T1-E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2706DN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2706DN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG2706DN-T1-E4
IC SWITCH QUAD SPDT 16-MINIQFN

IC SWITCH QUAD SPDT 16-MINIQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2706DN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2706DN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG2706DN-T1-E4
4 Circuit IC Switch 2:1 5.5Ohm 16-miniQFN (1.8x2.6)

4 Circuit IC Switch 2:1 5.5Ohm 16-miniQFN (1.8x2.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 917026-DG2706DN-T1-E4 747-DG2706DN-T1-E4 DG2706DN-T1-E4 DG2706DN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2706DN-T1-E4 5.5OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data