Texas Instruments CD4097B CMOS Analog Multiplexer/Demultiplexer CD4097BM

Description
CMOS Analog Multiplexer/Demultip lexer 24-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Analog Multiplexer/Demultip lexer 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4097B CMOS Analog Multiplexer/Demultiplexer - CD4097BM - Texas Instruments
Dallas, TX, United States
CD4097B CMOS Analog Multiplexer/Demultiplexer
CD4097BM
CD4097B CMOS Analog Multiplexer/Demultiplexer CD4097BM
CMOS Analog Multiplexer/Demultip lexer 24-SOIC -55 to 125

CMOS Analog Multiplexer/Demultiplexer 24-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
20MHz 18V SOIC Analog Switch and Multiplexer IC
747-CD4097BM
20MHz 18V SOIC Analog Switch and Multiplexer IC 747-CD4097BM
2-Ch 8:1 Analog Mux/Demux IC, 20MHz, 18V, SOIC Product overview: CD4097BM from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4097BM can be used for catalog matching and distributor lookup.

2-Ch 8:1 Analog Mux/Demux IC, 20MHz, 18V, SOIC Product overview: CD4097BM from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4097BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32916-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32916-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-32916-5-ND
2 Circuit IC Switch 8:1 240Ohm 24-SOIC

2 Circuit IC Switch 8:1 240Ohm 24-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4097BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4097BM
Analog Switches, Multiplexers, Demultiplexers CD4097BM
2 Circuit IC Switch 8:1 240Ohm 24-SOIC

2 Circuit IC Switch 8:1 240Ohm 24-SOIC

Buy Now
Logic, Diff 8Ch Mux/demux, 24Soic; Multiplexer Configuration Texas Instruments - 36AJ8550 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Diff 8Ch Mux/demux, 24Soic; Multiplexer Configuration Texas Instruments
36AJ8550
Logic, Diff 8Ch Mux/demux, 24Soic; Multiplexer Configuration Texas Instruments 36AJ8550
LOGIC, DIFF 8CH MUX/DEMUX, 24SOIC; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:125ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

LOGIC, DIFF 8CH MUX/DEMUX, 24SOIC; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:125ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4097BM
Interface - Analog Switches, Multiplexers, Demultiplexers CD4097BM
IC MUX/DEMUX DUAL 1X8 24SOIC

IC MUX/DEMUX DUAL 1X8 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4097BM 747-CD4097BM 296-32916-5-ND CD4097BM 36AJ8550 CD4097BM
Product Name CD4097B CMOS Analog Multiplexer/Demultiplexer 20MHz 18V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Logic, Diff 8Ch Mux/demux, 24Soic; Multiplexer Configuration Texas Instruments Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X 1:8 MUX 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Ron 125 ohms 240 ohms 240 ohms 125 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Analog Switch and Multiplexer IC - 743-54F253DM - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Bulk
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC157DR - 26690-74HC157DR - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers