The DG181 thru DG191 series are analog switches comprising 2 or 4 N-channel JFETs designed for electronic switching applications, controlled by level-shifting drivers that accept low-level inputs of 0.8V to 2V. Each switch provides break-before-make action with faster turn-off than turn-on, conducts equally in both directions when ON, and blocks up to 20V peak-to-peak when OFF. Switch-off isolation is 50dB at 10MHz. The devices are manufactured to meet MIL-PRF-38535 Class Q and Class V standards, with ISO-9001 and AS9120 certifications.
SPST, 2 Func, 1 Channel, MBCY10, METAL CAN-10 Product overview: DG181BA from Rochester Electronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG181BA can be used for catalog matching and distributor lookup.
SPST, 2 FUNC, 1 CHANNEL, MBCY10
Circuit IC Switch
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG181BA | DG181BA | DG181BA |
| Product Name | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -20 C (-4 F) |