The CD54HC4053F3A is a digitally controlled analog switch that operates using silicon gate CMOS technology, providing high-speed performance with low power consumption. This device functions as a multiplexer and demultiplexer, allowing bidirectional control of analog voltages across a wide range, from 0V to 10V. It features low ON resistance, typically 70Ω at a supply voltage of 4.5V and 40Ω at 9V, along with minimal crosstalk between switches. The device supports an operating temperature range of -55°C to +125°C and includes an enable control that disables all switches when activated. It is suitable for applications in digital radio, signal gating, factory automation, and various consumer electronics. The CD54HC4053F3A is available in a 16-pin CDIP package.
High Speed CMOS Logic Analog Multiplexers/Demulti
High Speed CMOS Logic Analog Multiplexers/Demulti
3 Circuit IC Switch 2:1 160Ohm 16-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD54HC4053F3A | 747-CD54HC4053F3A | CD54HC4053F3A |
| Product Name | CD54HC4053 High Speed CMOS Logic Analog Multiplexers/Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers |
| Applications | Military | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | CDIP,DIESALE,WAFERSALE | Rail/Tube | DIP; CDIP; 16-CDIP (0.300\", 7.62mm) |