CMOS Analog Multiplexer/Demultip
2 Circuit IC Switch 8:1 240Ohm 24-SOIC
2 Circuit IC Switch 8:1 240Ohm 24-SOIC
IC MUX/DEMUX DUAL 1X8 24SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4097BME4 | CD4097BME4-ND | CD4097BME4 | CD4097BME4 |
| Product Name | CD4097B CMOS Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:8 MUX | 8x1 | ||
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 5 ohms |