The DG2515DQ-T1-E3 is a dual single-pole/double-t
2 Circuit IC Switch 2:1 4Ohm 10-MSOP
IC SWITCH SPDT X 2 4OHM 10MSOP Product overview: DG2515DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2515DQ-T1-E3 can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPDT 10MSOP
2 Circuit IC Switch 2:1 4Ohm 10-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2515DQ-T1-E3-ND | 747-DG2515DQ-T1-E3 | DG2515DQ-T1-E3 | DG2515DQ-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 4OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | |||
| Ron | 4 ohms | 0.1000 ohms | 0.1000 ohms | 4 ohms |
| Bandwidth | 235 MHz | 235 MHz | 235 MHz | 235 MHz |
| tON | 50 ns |