IC 8-CHANNEL, DIFFERENTIAL MULTIPLEXER, PDSO24, PLASTIC, SO-24, Multiplexer or Switch Product overview: CD4097BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4097BM96 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 240Ohm 24-SOIC
2 Circuit IC Switch 8:1 240Ohm 24-SOIC
IC MUX/DEMUX DUAL 1X8 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-CD4097BM96 | CD4097BM96-ND | CD4097BM96 | CD4097BM96 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 18 volts | 3 to 18 volts | ||
| Bandwidth | 60 MHz | 20 MHz | 20 MHz | 20 MHz |
| Power Dissipation | 500 milliwatts |