Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG2531DQ-T1-E3

Description
2 Circuit IC Switch 2:1 600mOhm 10-MSOP
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 600mOhm 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG2531DQ-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2531DQ-T1-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG2531DQ-T1-E3-ND
2 Circuit IC Switch 2:1 600mOhm 10-MSOP

2 Circuit IC Switch 2:1 600mOhm 10-MSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2531DQ-T1-E3 - 110390-DG2531DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2531DQ-T1-E3
110390-DG2531DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2531DQ-T1-E3 110390-DG2531DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 110390-DG2531DQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 54pC Crosstalk: -69dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 70ns, 65ns Channel Capacitance(CS off, CD off): 143pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110390-DG2531DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 54pC
Crosstalk: -69dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 70ns, 65ns
Channel Capacitance(CS off, CD off): 143pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-DG2531DQ-T1-E3
Dual Analog Switch and Multiplexer IC 747-DG2531DQ-T1-E3
IC SWITCH LV DUAL SPST 10MSOP Product overview: DG2531DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2531DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH LV DUAL SPST 10MSOP Product overview: DG2531DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2531DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2531DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2531DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2531DQ-T1-E3
IC SWITCH LV DUAL SPST 10MSOP

IC SWITCH LV DUAL SPST 10MSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2531DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2531DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2531DQ-T1-E3
2 Circuit IC Switch 2:1 600mOhm 10-MSOP

2 Circuit IC Switch 2:1 600mOhm 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG2531DQ-T1-E3-ND 110390-DG2531DQ-T1-E3 747-DG2531DQ-T1-E3 DG2531DQ-T1-E3 DG2531DQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2531DQ-T1-E3 Dual Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Ron 0.6000 ohms 0.0500 ohms 0.6000 ohms
tON 70 ns
tOFF 65 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1904661 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details