CMOS Single 16-Channel Analog Multiplexer/Demultip
20-V, 16:1 single-ended, 1-channel analog multiplexer 24-TSSOP -55 to 125 Product overview: CD4067BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4067BPWR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 240Ohm 24-TSSOP
1 Circuit IC Switch 16:1 240Ohm 24-TSSOP
1 Circuit IC Switch 16:1 240Ohm 24-TSSOP
1 Circuit IC Switch 16:1 240Ohm 24-TSSOP
ANALOGUE MUX/DEMUX, SINGLE, 16:1, TSSOP; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:24Pins; Operating RoHS Compliant: Yes
IC MUX/DEMUX 1X16 24TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4067BPWR | 747-CD4067BPWR | 296-44349-1-ND | CD4067BPWR | 26AJ5417 | CD4067BPWR |
| Product Name | CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer | TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, Single, 16 Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:16 MUX | 16x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 18 volts | 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 240 ohms | 5 ohms |