1 Circuit IC Switch 2:1 1.4Ohm SC-89-6 (SOT-666)
IC SWITCH SPDT X 1 1.4OHM SC89-6 Product overview: DG2613DX-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2613DX-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 014222-DG2613DX-T1-E
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 2.4pC
Crosstalk: -73dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 100 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.4 Ohm
Case / Package: SC-89
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 60ns, 35ns
Channel Capacitance(CS off, CD off): 36pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 2:1 1.4Ohm SC-89-6 (SOT-666)
IC SWITCH LV SPST SC89-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2613DX-T1-E3-ND | 747-DG2613DX-T1-E3 | 014222-DG2613DX-T1-E3 | DG2613DX-T1-E3 | DG2613DX-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 1.4OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2613DX-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Ron | 1.4 ohms | 0.1000 ohms | 1.4 ohms | 0.1000 ohms | |
| tON | 60 ns | ||||
| tOFF | 35 ns |