IC SW SPST-NCX2 30OHM TO100-10 Product overview: DG181AA/883 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG181AA/883 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 145163-DG181AA/883
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPST - NC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 30 Ohm
Case / Package: TO-100-10
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 150ns, 130ns
Channel Capacitance(CS off, CD off): 9pF, 6pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 20
IC SWITCH DUAL SPST TO100-10
2 Circuit IC Switch 1:1 30Ohm TO-100-10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG181AA/883 | 145163-DG181AA/883 | DG181AA/883 | DG181AA/883 |
| Product Name | 30OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181AA/883 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |