Manufacturer: Vishay
Win Source Part Number: 080452-DG2599DN-T1-G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 186MHz
Charge Injection: 10pC
Crosstalk: -110dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Max On Resistance: 1.1 Ohm
Case / Package: 16-miniQFN (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 5 V
Max Switch Time (Ton,Toff): 90ns, 70ns
Channel Capacitance(CS off, CD off): 9pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): NLAS3799BLMNR2G; DG2788DN-T1-E4; SGM44601YTQA16/TR;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC SW DPDTX2 1.1OHM 16MINIQFN Product overview: DG2599DN-T1-GE4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.1OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2599DN-T1-GE4 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:2 1.1Ohm 16-miniQFN (1.8x2.6)
IC SWITCH DPDT 3.3 OHM 16MINIQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 080452-DG2599DN-T1-GE4 | 747-DG2599DN-T1-GE4 | DG2599DN-T1-GE4 | DG2599DN-T1-GE4 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2599DN-T1-GE4 | 1.1OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 1.65 to 5 volts | 1.65 to 5 volts | ||
| Bandwidth | 186 MHz | 186 MHz | 186 MHz | 186 MHz |
| Package Type | 16-miniQFN (1.8x2.6) | Tape & Reel (TR) | 16-WFQFN |