The Vishay DG2535E is a low voltage, dual single-pole/double-t
2 Circuit IC Switch 2:1 500mOhm 10-DFN (3x3)
2 Circuit IC Switch 2:1 500mOhm 10-DFN (3x3)
2 Circuit IC Switch 2:1 500mOhm 10-DFN (3x3)
SPDT, 2 Func, 1 Channel, CMOS, PDSO10, DFN-10 Product overview: DG2535EDN-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2535EDN-T1-GE4
IC ANALOG SWITCH DUAL 10QFN
2 Circuit IC Switch 2:1 500mOhm 10-DFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2535EDN-T1-GE4CT-ND | 747-DG2535EDN-T1-GE4 | DG2535EDN-T1-GE4 | DG2535EDN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | DFN Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to ? volts | ||
| Ron | 0.5000 ohms | 0.0600 ohms | 0.5000 ohms | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | |
| tON | 78 ns |