2 Circuit IC Switch 2:1 4Ohm 10-DFN (3x3)
2 Circuit IC Switch 2:1 4Ohm 10-DFN (3x3)
2 Circuit IC Switch 2:1 4Ohm 10-DFN (3x3)
2 Circuit IC Switch 2:1 4Ohm 10-DFN (3x3)
IC SWITCH SPDT DUAL 10DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2519EDN-T1-GE4CT-ND | DG2519EDN-T1-GE4 | DG2519EDN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||
| Ron | 4 ohms | 4 ohms | 0.5000 ohms |
| Bandwidth | 217 MHz | 217 MHz | 217 MHz |
| tON | 40 ns |